Labfacility Tc Wire, Type K, 50M, 1 X 0.508Mm Rohs Compliant Labfacility WK-206-D 50M

Description
TC WIRE, TYPE K, 50M, 1 X 0.508MM ROHS COMPLIANT: YES
Description
TC WIRE, TYPE K, 50M, 1 X 0.508MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, Type K, 50M, 1 X 0.508Mm Rohs Compliant Labfacility - 61AK4628 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, Type K, 50M, 1 X 0.508Mm Rohs Compliant Labfacility
61AK4628
Tc Wire, Type K, 50M, 1 X 0.508Mm Rohs Compliant Labfacility 61AK4628
TC WIRE, TYPE K, 50M, 1 X 0.508MM ROHS COMPLIANT: YES

TC WIRE, TYPE K, 50M, 1 X 0.508MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 61AK4628
Product Name Tc Wire, Type K, 50M, 1 X 0.508Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermocouples - 2318480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0394 inch (1 mm)
Length 118 inch (3000 mm)
View Details