Labfacility Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility WK-203-D-50M

Description
THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:1 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:1 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility - 25AJ2904 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility
25AJ2904
Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility 25AJ2904
THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:1 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:1 x 0.2mm; Wire Gauge:-; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2904
Product Name Thermocouple Wire, Type K, 164Ft; Thermocouple Wire Type Labfacility
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details