Labfacility Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 Mm , 1 X 0.315Mm, 32 Ft, 10 M Rohs Compliant Labfacility WK-041/10M (IEC)

Description
Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 mm , 1 x 0.315mm, 32 ft, 10 m RoHS Compliant: Yes
Datasheet
Description
Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 mm , 1 x 0.315mm, 32 ft, 10 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 Mm , 1 X 0.315Mm, 32 Ft, 10 M Rohs Compliant Labfacility - 68C2313 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 Mm , 1 X 0.315Mm, 32 Ft, 10 M Rohs Compliant Labfacility
68C2313
Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 Mm , 1 X 0.315Mm, 32 Ft, 10 M Rohs Compliant Labfacility 68C2313
Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 mm , 1 x 0.315mm, 32 ft, 10 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 mm , 1 x 0.315mm, 32 ft, 10 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 68C2313
Product Name Multiconductor Unshielded Cable, Thermocouple K, 2, 0.078 Mm , 1 X 0.315Mm, 32 Ft, 10 M Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details