THERMOCOUPLE WIRE, TYPE J, 0.219MM2, FIBREGLASS, 25M; Thermocouple Wire Type:JX; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 68C2312 |
| Product Name | Thermocouple Wire, Type J, 0.219Mm2, Fibreglass, 25M; Thermocouple Wire Type Labfacility |
| Thermocouple Type | JX |