Labfacility Thermal Pad, 18Mm L X 13Mm W; Thickness Labfacility THERMOPADS (X20)

Description
THERMAL PAD, 18MM L X 13MM W; Thickness:-; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:18mm; External Width:13mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD, 18MM L X 13MM W; Thickness:-; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:18mm; External Width:13mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, 18Mm L X 13Mm W; Thickness Labfacility - 72C1980 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 18Mm L X 13Mm W; Thickness Labfacility
72C1980
Thermal Pad, 18Mm L X 13Mm W; Thickness Labfacility 72C1980
THERMAL PAD, 18MM L X 13MM W; Thickness:-; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:18mm; External Width:13mm; Product Range:- RoHS Compliant: Yes

THERMAL PAD, 18MM L X 13MM W; Thickness:-; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:18mm; External Width:13mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 72C1980
Product Name Thermal Pad, 18Mm L X 13Mm W; Thickness Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Pads - 606900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1.5 W/m-K (0.8667 BTU-ft/hr-ft²-F)
View Details
Die Attach Epoxy Featuring High Tg Meets NASA Low Outgassing Requirements - EP17HTDA-2 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details