SENSOR TEMPERATURE RTD-50+C to +450+C100 OHMS; Sensing Temperature Min:-50°C; Sensing Temperature Max:+450°C; Resistance:100ohm; Product Range:-; Accessory Type:Probe; Probe Body Material:Stainless Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 09WX8033 |
| Product Name | Sensor Temperature Rtd-50+C To +450+C100 Ohms; Sensing Temperature Min Labfacility |
| Sensed Temperature | -58 to 842 F (-50 to 450 C) |