Labfacility Rtd Probe, 6Mm, 150Mm, Stainless Steel; Product Range Labfacility PT4 6 X150

Description
RTD PROBE, 6MM, 150MM, STAINLESS STEEL; Product Range:-; External Diameter:6mm; Length:150mm; Probe Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
RTD PROBE, 6MM, 150MM, STAINLESS STEEL; Product Range:-; External Diameter:6mm; Length:150mm; Probe Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Probe, 6Mm, 150Mm, Stainless Steel; Product Range Labfacility - 03P2397 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, 6Mm, 150Mm, Stainless Steel; Product Range Labfacility
03P2397
Rtd Probe, 6Mm, 150Mm, Stainless Steel; Product Range Labfacility 03P2397
RTD PROBE, 6MM, 150MM, STAINLESS STEEL; Product Range:-; External Diameter:6mm; Length:150mm; Probe Body Material:Stainless Steel RoHS Compliant: Yes

RTD PROBE, 6MM, 150MM, STAINLESS STEEL; Product Range:-; External Diameter:6mm; Length:150mm; Probe Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 03P2397
Product Name Rtd Probe, 6Mm, 150Mm, Stainless Steel; Product Range Labfacility
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1652 - Newark, An Avnet Company
Specs
Sensed Temperature -22 to 392 F (-30 to 200 C)
Reference Resistance 1000 Ohms; 1kohm
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial - RTDs - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature -328 to 900 F (-200 to 482 C)
Application Options Explosion Proof (optional feature)
Element Material Platinum; Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details