Labfacility Rtd Probe, 3Mm, 250Mm, Stainless Steel; Length Labfacility PT4 3 X250

Description
RTD PROBE, 3MM, 250MM, STAINLESS STEEL; Length:250mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RTD PROBE, 3MM, 250MM, STAINLESS STEEL; Length:250mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Probe, 3Mm, 250Mm, Stainless Steel; Length Labfacility - 03P2396 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, 3Mm, 250Mm, Stainless Steel; Length Labfacility
03P2396
Rtd Probe, 3Mm, 250Mm, Stainless Steel; Length Labfacility 03P2396
RTD PROBE, 3MM, 250MM, STAINLESS STEEL; Length:250mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

RTD PROBE, 3MM, 250MM, STAINLESS STEEL; Length:250mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 03P2396
Product Name Rtd Probe, 3Mm, 250Mm, Stainless Steel; Length Labfacility
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Temperature Sensors - AS-TE - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -50 to 800 F (-45.56 to 427 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Reference Resistance 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
RTD Probes - 20034462-00 - TE Connectivity
Specs
Element Material Platinum
View Details