Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RTD TEMPERATURE PROBES
LABFACILITY
PT1000 RTF-1000-S2B-1.0-C8-TTP -- RTD SENSOR, 1KOHM, -50 TO 150DEG C ROHS COMPLIANT LABFACILITY
Labfacility
Rtd Sensor, 1Kohm, -50 To 150Deg C Rohs Compliant Labfacility
PT1000 RTF-1000-S2B-1.0-C8-TTP
Description
RTD SENSOR, 1KOHM, -50 TO 150DEG C ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
RTD SENSOR, 1KOHM, -50 TO 150DEG C ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 1Kohm, -50 To 150Deg C Rohs Compliant Labfacility
61AK5079
Rtd Sensor, 1Kohm, -50 To 150Deg C Rohs Compliant Labfacility
61AK5079
RTD SENSOR, 1KOHM, -50 TO 150DEG C ROHS COMPLIANT: YES
RTD SENSOR, 1KOHM, -50 TO 150DEG C ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
RTD Temperature Probes
Product Number
61AK5079
Product Name
Rtd Sensor, 1Kohm, -50 To 150Deg C Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
RTD Probes
20034577-00
Specs
Element Material
Copper
View Details
KOA Speer Electronics, Inc.
SDT73V Automotive Platinum Thin Film Chip Series Sensors
Specs
Sensed Temperature
-67 to 311 F (-55 to 155 C)
Element Material
Platinum
View Details
Lake Shore Cryotronics, Inc.
Temperature Probes
Specs
Probe Configuration
Straight Probe
Diameter or Width Range
0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection
Threaded (NPT) Fitting
View Details
United Electric Controls Company
Industrial Resistance Temperature Detectors Weatherproof Head with Spring-Loaded Sheath and Union
RTD/Style 45
Specs
Sensed Temperature
-50 to 1450 F (-45.56 to 788 C)
Element Material
Platinum
Reference Resistance
100 Ohms (Most Common)
View Details