Labfacility Rtd Sensor, 100 Ohm, -50 To 150Deg C; Sensing Temperature Min Labfacility PT100 RTF4-5.0 (5MTR LEAD)

Description
RTD SENSOR, 100 OHM, -50 TO 150DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, 100 OHM, -50 TO 150DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, 100 Ohm, -50 To 150Deg C; Sensing Temperature Min Labfacility - 53X3461 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100 Ohm, -50 To 150Deg C; Sensing Temperature Min Labfacility
53X3461
Rtd Sensor, 100 Ohm, -50 To 150Deg C; Sensing Temperature Min Labfacility 53X3461
RTD SENSOR, 100 OHM, -50 TO 150DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

RTD SENSOR, 100 OHM, -50 TO 150DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 53X3461
Product Name Rtd Sensor, 100 Ohm, -50 To 150Deg C; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TK6310-ND - DigiKey
Specs
Sensed Temperature -4 to 284 F (-20 to 140 C)
View Details
2 suppliers
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Non-Intrusive Can Style RTD -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details