Labfacility Temperature Sensor, -200 To +800+C, 100 Ohm; Sensing Temperature Min Labfacility P100/2528/B

Description
TEMPERATURE SENSOR, -200 TO +800+C, 100 OHM; Sensing Temperature Min:-200°C; Sensing Temperature Max:+650°C; Resistance:100ohm; Product Range:PT100 Series RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, -200 TO +800+C, 100 OHM; Sensing Temperature Min:-200°C; Sensing Temperature Max:+650°C; Resistance:100ohm; Product Range:PT100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, -200 To +800+C, 100 Ohm; Sensing Temperature Min Labfacility - 09WX8034 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -200 To +800+C, 100 Ohm; Sensing Temperature Min Labfacility
09WX8034
Temperature Sensor, -200 To +800+C, 100 Ohm; Sensing Temperature Min Labfacility 09WX8034
TEMPERATURE SENSOR, -200 TO +800+C, 100 OHM; Sensing Temperature Min:-200°C; Sensing Temperature Max:+650°C; Resistance:100ohm; Product Range:PT100 Series RoHS Compliant: Yes

TEMPERATURE SENSOR, -200 TO +800+C, 100 OHM; Sensing Temperature Min:-200°C; Sensing Temperature Max:+650°C; Resistance:100ohm; Product Range:PT100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 09WX8034
Product Name Temperature Sensor, -200 To +800+C, 100 Ohm; Sensing Temperature Min Labfacility
Sensed Temperature -328 to 1202 F (-200 to 650 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting - RTD/Style 75 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Basic Element Used RTD
Probe Configuration Straight Probe
View Details
MI Cable TC Assembly - Style MTA9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection None or Hand held
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details