Labfacility Thermocouple, Iec Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 M Rohs Compliant Labfacility MB-ISK-S30-1000-MP-I

Description
Thermocouple, IEC Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 m RoHS Compliant: Yes
Datasheet
Description
Thermocouple, IEC Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Iec Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 M Rohs Compliant Labfacility - 53X3238 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Iec Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 M Rohs Compliant Labfacility
53X3238
Thermocouple, Iec Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 M Rohs Compliant Labfacility 53X3238
Thermocouple, IEC Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 m RoHS Compliant: Yes

Thermocouple, IEC Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 53X3238
Product Name Thermocouple, Iec Mineral Insulated, K, -40 C, 1100 C, Stainless Steel, 1 M Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple with PI (polyimide) insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1772 inch (4.5 mm)
View Details
Industrial Thermocouples Sheath with Leads and NPT Process Fitting - THERMOCOUPLE STYLES 23I/23P/24 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Thermocouple Assembly w/ Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type K (optional feature); N (optional feature); B (optional feature); S (optional feature); R (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details