Labfacility Thermocouple, Type K, 3.3Ft, 1100Deg C; Thermocouple Type Labfacility MB-ISK-S15-1000-MP

Description
THERMOCOUPLE, TYPE K, 3.3FT, 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, 3.3FT, 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 3.3Ft, 1100Deg C; Thermocouple Type Labfacility - 24M4342 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 3.3Ft, 1100Deg C; Thermocouple Type Labfacility
24M4342
Thermocouple, Type K, 3.3Ft, 1100Deg C; Thermocouple Type Labfacility 24M4342
THERMOCOUPLE, TYPE K, 3.3FT, 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 3.3FT, 1100DEG C; Thermocouple Type:K; Sensing Temperature Min:-40°C; Sensing Temperature Max:1100°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 24M4342
Product Name Thermocouple, Type K, 3.3Ft, 1100Deg C; Thermocouple Type Labfacility
Sensed Temperature -40 to 2012 F (-40 to 1100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Rubber Compound Mixer Temperature Sensor -  - Pyromation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Double Element
View Details
Thermocouple Assemblies with B-Series Terminal Head -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details