Labfacility Probe, Rtd Pt100, Precision, Stainless Steel, 250 Mm, 6 Mm Rohs Compliant Labfacility L250

Description
Probe, RTD Pt100, Precision, Stainless Steel, 250 mm, 6 mm RoHS Compliant: Yes
Datasheet
Description
Probe, RTD Pt100, Precision, Stainless Steel, 250 mm, 6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Rtd Pt100, Precision, Stainless Steel, 250 Mm, 6 Mm Rohs Compliant Labfacility - 67C7796 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Rtd Pt100, Precision, Stainless Steel, 250 Mm, 6 Mm Rohs Compliant Labfacility
67C7796
Probe, Rtd Pt100, Precision, Stainless Steel, 250 Mm, 6 Mm Rohs Compliant Labfacility 67C7796
Probe, RTD Pt100, Precision, Stainless Steel, 250 mm, 6 mm RoHS Compliant: Yes

Probe, RTD Pt100, Precision, Stainless Steel, 250 mm, 6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 67C7796
Product Name Probe, Rtd Pt100, Precision, Stainless Steel, 250 Mm, 6 Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5916 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Hazardous Location, Explosion-Proof-Approved, Spring-Loaded RTD Assembly - XP05 - Pyromation
Specs
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details