Labfacility Thermocouple, Type K, 3.54, 750Deg C; Thermocouple Type Labfacility L-PL-K (IEC)

Description
THERMOCOUPLE, TYPE K, 3.54", 750DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:750°C; Sensor Body Material:-; Lead Length - Imperial:4.92ft; Lead Length - Metric:1.5m; Probe Length - Imperial:3.54" RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, 3.54", 750DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:750°C; Sensor Body Material:-; Lead Length - Imperial:4.92ft; Lead Length - Metric:1.5m; Probe Length - Imperial:3.54" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 3.54, 750Deg C; Thermocouple Type Labfacility - 67C7491 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 3.54, 750Deg C; Thermocouple Type Labfacility
67C7491
Thermocouple, Type K, 3.54, 750Deg C; Thermocouple Type Labfacility 67C7491
THERMOCOUPLE, TYPE K, 3.54", 750DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:750°C; Sensor Body Material:-; Lead Length - Imperial:4.92ft; Lead Length - Metric:1.5m; Probe Length - Imperial:3.54" RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 3.54", 750DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:750°C; Sensor Body Material:-; Lead Length - Imperial:4.92ft; Lead Length - Metric:1.5m; Probe Length - Imperial:3.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 67C7491
Product Name Thermocouple, Type K, 3.54, 750Deg C; Thermocouple Type Labfacility
Sensed Temperature 32 to 1382 F (0.0 to 750 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details