Labfacility Thermocouple, Iec Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 Mm Rohs Compliant Labfacility KMI/3X250 (IEC)

Description
Thermocouple, IEC Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 mm RoHS Compliant: Yes
Datasheet
Description
Thermocouple, IEC Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Iec Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 Mm Rohs Compliant Labfacility - 67C7317 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Iec Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 Mm Rohs Compliant Labfacility
67C7317
Thermocouple, Iec Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 Mm Rohs Compliant Labfacility 67C7317
Thermocouple, IEC Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 mm RoHS Compliant: Yes

Thermocouple, IEC Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 67C7317
Product Name Thermocouple, Iec Mineral Insulated, K, -50 C, +1100 C, Stainless Steel, 100 Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Industrial Thermocouples Spring-Loaded Base Assembly with NPT Fitting - THERMOCOUPLE/STYLE 75 - United Electric Controls Company
Specs
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details