Labfacility Thermocouple Conn, Type K, Plug; Thermocouple Type Labfacility JM-K-M

Description
THERMOCOUPLE CONN, TYPE K, PLUG; Thermocouple Type:K; Product Range:-; Gender:Plug RoHS Compliant: Yes
Description
THERMOCOUPLE CONN, TYPE K, PLUG; Thermocouple Type:K; Product Range:-; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Conn, Type K, Plug; Thermocouple Type Labfacility - 06X5578 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Conn, Type K, Plug; Thermocouple Type Labfacility
06X5578
Thermocouple Conn, Type K, Plug; Thermocouple Type Labfacility 06X5578
THERMOCOUPLE CONN, TYPE K, PLUG; Thermocouple Type:K; Product Range:-; Gender:Plug RoHS Compliant: Yes

THERMOCOUPLE CONN, TYPE K, PLUG; Thermocouple Type:K; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 06X5578
Product Name Thermocouple Conn, Type K, Plug; Thermocouple Type Labfacility
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3429460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
Frame 5 Series EGT Sensor -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details