Labfacility Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility J-ABT-2 (IEC)

Description
THERMOCOUPLE, TYPE J, 0 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes
Description
THERMOCOUPLE, TYPE J, 0 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Type J from Labfacility is designed for temperature sensing within a range of 0 to 350°C. It features a 6.0mm diameter tip and an overall length of 2 meters, making it suitable for various applications. The thermocouple is equipped with a glass fibre insulated lead that has a stainless steel over braid, ensuring durability and reliability. Additionally, it includes a 200mm spring with an adjustable fixing cap for customizable insertion depth. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Thermocouple Type J from Labfacility is designed for temperature sensing within a range of 0 to 350°C. It features a 6.0mm diameter tip and an overall length of 2 meters, making it suitable for various applications. The thermocouple is equipped with a glass fibre insulated lead that has a stainless steel over braid, ensuring durability and reliability. Additionally, it includes a 200mm spring with an adjustable fixing cap for customizable insertion depth. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility - 69C1147 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility
69C1147
Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility 69C1147
THERMOCOUPLE, TYPE J, 0 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, 0 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 69C1147
Product Name Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility
Sensed Temperature 32 to 662 F (0.0 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3430173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Air Inlet or Oil Temperature Sensor -  - Conax Technologies
Specs
Probe Configuration Air Probe
Probe Features Available as an Assembly
View Details