Labfacility Socket, Standard, T/c Type K; Gender Labfacility IS-K-FQ

Description
SOCKET, STANDARD, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Green; For Use With:K type Thermocouple; Operating Temperature Max:220°C; Termination Method:Screw RoHS Compliant: Yes
Datasheet
Description
SOCKET, STANDARD, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Green; For Use With:K type Thermocouple; Operating Temperature Max:220°C; Termination Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Standard, T/c Type K; Gender Labfacility - 70C8940 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Standard, T/c Type K; Gender Labfacility
70C8940
Socket, Standard, T/c Type K; Gender Labfacility 70C8940
SOCKET, STANDARD, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Green; For Use With:K type Thermocouple; Operating Temperature Max:220°C; Termination Method:Screw RoHS Compliant: Yes

SOCKET, STANDARD, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Green; For Use With:K type Thermocouple; Operating Temperature Max:220°C; Termination Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70C8940
Product Name Socket, Standard, T/c Type K; Gender Labfacility
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Alligator Clip Insulator - 9272 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details