Labfacility Socket, Standard Panel, T/c Type K; Gender Labfacility IS-K-FF(IEC)

Description
SOCKET, STANDARD PANEL, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:31.5mm; External Length / Height:38.1mm; External Width:18.5mm; For Use With:K type Thermocouple; RoHS Compliant: Yes
Datasheet
Description
SOCKET, STANDARD PANEL, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:31.5mm; External Length / Height:38.1mm; External Width:18.5mm; For Use With:K type Thermocouple; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Standard Panel, T/c Type K; Gender Labfacility - 69C1123 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Standard Panel, T/c Type K; Gender Labfacility
69C1123
Socket, Standard Panel, T/c Type K; Gender Labfacility 69C1123
SOCKET, STANDARD PANEL, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:31.5mm; External Length / Height:38.1mm; External Width:18.5mm; For Use With:K type Thermocouple; RoHS Compliant: Yes

SOCKET, STANDARD PANEL, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:31.5mm; External Length / Height:38.1mm; External Width:18.5mm; For Use With:K type Thermocouple; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69C1123
Product Name Socket, Standard Panel, T/c Type K; Gender Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details