SOCKET, STANDARD, T/C TYPE K; Gender:Socket; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:38mm; External Length / Height:13mm; External Width:25mm; For Use With:K type Thermocouple; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69C1122 |
| Product Name | Socket, Standard, T/c Type K; Gender Labfacility |