Labfacility Socket, Mini Panel, T/c Type N; Gender Labfacility IM-N-FF (IEC)

Description
SOCKET, MINI PANEL, T/C TYPE N; Gender:Socket; Thermocouple Type:N; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bezel Depth:22.75mm; Bezel Width:14.25mm; Cable Diameter Max:3mm; External Length / Height:23.3mm; For Use With:N type RoHS Compliant: Yes
Datasheet
Description
SOCKET, MINI PANEL, T/C TYPE N; Gender:Socket; Thermocouple Type:N; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bezel Depth:22.75mm; Bezel Width:14.25mm; Cable Diameter Max:3mm; External Length / Height:23.3mm; For Use With:N type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Mini Panel, T/c Type N; Gender Labfacility - 67C7080 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Mini Panel, T/c Type N; Gender Labfacility
67C7080
Socket, Mini Panel, T/c Type N; Gender Labfacility 67C7080
SOCKET, MINI PANEL, T/C TYPE N; Gender:Socket; Thermocouple Type:N; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bezel Depth:22.75mm; Bezel Width:14.25mm; Cable Diameter Max:3mm; External Length / Height:23.3mm; For Use With:N type RoHS Compliant: Yes

SOCKET, MINI PANEL, T/C TYPE N; Gender:Socket; Thermocouple Type:N; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bezel Depth:22.75mm; Bezel Width:14.25mm; Cable Diameter Max:3mm; External Length / Height:23.3mm; For Use With:N type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C7080
Product Name Socket, Mini Panel, T/c Type N; Gender Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
TS-9 St. Connector for RG58 Cable - ET-T9S-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details