Labfacility Plug, Mini, Quickwire, T/c Type K; Gender Labfacility IM-K-MQ

Description
PLUG, MINI, QUICKWIRE, T/C TYPE K; Gender:Plug; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Green; For Use With:K type Thermocouple; Operating Temperature Max:220°C; Termination Method:Screw RoHS Compliant: Yes
Datasheet
Description
PLUG, MINI, QUICKWIRE, T/C TYPE K; Gender:Plug; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Green; For Use With:K type Thermocouple; Operating Temperature Max:220°C; Termination Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Mini, Quickwire, T/c Type K; Gender Labfacility - 70C8872 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Mini, Quickwire, T/c Type K; Gender Labfacility
70C8872
Plug, Mini, Quickwire, T/c Type K; Gender Labfacility 70C8872
PLUG, MINI, QUICKWIRE, T/C TYPE K; Gender:Plug; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Green; For Use With:K type Thermocouple; Operating Temperature Max:220°C; Termination Method:Screw RoHS Compliant: Yes

PLUG, MINI, QUICKWIRE, T/C TYPE K; Gender:Plug; Thermocouple Type:K; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Green; For Use With:K type Thermocouple; Operating Temperature Max:220°C; Termination Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70C8872
Product Name Plug, Mini, Quickwire, T/c Type K; Gender Labfacility
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers