Labfacility Socket, J, Iec, Mini, Pcb.; Gender Labfacility IM-J-PCB

Description
SOCKET, J, IEC, MINI, PCB.; Gender:Socket; Thermocouple Type:J; Product Range:-; SVHC:No SVHC (15-Jan-2019); For Use With:J Type Thermocouples RoHS Compliant: Yes
Datasheet
Description
SOCKET, J, IEC, MINI, PCB.; Gender:Socket; Thermocouple Type:J; Product Range:-; SVHC:No SVHC (15-Jan-2019); For Use With:J Type Thermocouples RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, J, Iec, Mini, Pcb.; Gender Labfacility - 06X5505 - Newark, An Avnet Company
Chicago, IL, United States
Socket, J, Iec, Mini, Pcb.; Gender Labfacility
06X5505
Socket, J, Iec, Mini, Pcb.; Gender Labfacility 06X5505
SOCKET, J, IEC, MINI, PCB.; Gender:Socket; Thermocouple Type:J; Product Range:-; SVHC:No SVHC (15-Jan-2019); For Use With:J Type Thermocouples RoHS Compliant: Yes

SOCKET, J, IEC, MINI, PCB.; Gender:Socket; Thermocouple Type:J; Product Range:-; SVHC:No SVHC (15-Jan-2019); For Use With:J Type Thermocouples RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06X5505
Product Name Socket, J, Iec, Mini, Pcb.; Gender Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details