Labfacility Thermocouple Connector; Gender Labfacility IM-J-MQ

Description
THERMOCOUPLE CONNECTOR; Gender:Plug; Thermocouple Type:J; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Thermocouple; Contact Termination:Screw; For Use With:J type Thermocouple; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE CONNECTOR; Gender:Plug; Thermocouple Type:J; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Thermocouple; Contact Termination:Screw; For Use With:J type Thermocouple; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector; Gender Labfacility - 70C8868 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector; Gender Labfacility
70C8868
Thermocouple Connector; Gender Labfacility 70C8868
THERMOCOUPLE CONNECTOR; Gender:Plug; Thermocouple Type:J; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Thermocouple; Contact Termination:Screw; For Use With:J type Thermocouple; No. of Contacts:2Contacts RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR; Gender:Plug; Thermocouple Type:J; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Thermocouple; Contact Termination:Screw; For Use With:J type Thermocouple; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70C8868
Product Name Thermocouple Connector; Gender Labfacility
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details