THERMOCOUPLE; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:+350°C; Sensor Body Material:Glass Fibre Stainless Steel; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 03P2156 |
| Product Name | Thermocouple; Thermocouple Type Labfacility |
| Sensed Temperature | 32 to 662 F (0.0 to 350 C) |