Labfacility Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility FW-J-2M

Description
THERMOCOUPLE, TYPE J, 0 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE J, 0 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility - 38K1554 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility
38K1554
Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility 38K1554
THERMOCOUPLE, TYPE J, 0 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, 0 TO 350DEG C; Thermocouple Type:J; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 38K1554
Product Name Thermocouple, Type J, 0 To 350Deg C; Thermocouple Type Labfacility
Sensed Temperature 32 to 662 F (0.0 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3429088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details