Labfacility Thermocouple Socket; Gender Labfacility FSTC-J-FF

Description
THERMOCOUPLE SOCKET; Gender:Socket; Thermocouple Type:J; Product Range:-; Accessory Type:Standard Receptacle; External Depth:31.5mm; External Width:18.5mm; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE SOCKET; Gender:Socket; Thermocouple Type:J; Product Range:-; Accessory Type:Standard Receptacle; External Depth:31.5mm; External Width:18.5mm; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Socket; Gender Labfacility - 09WX8002 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Socket; Gender Labfacility
09WX8002
Thermocouple Socket; Gender Labfacility 09WX8002
THERMOCOUPLE SOCKET; Gender:Socket; Thermocouple Type:J; Product Range:-; Accessory Type:Standard Receptacle; External Depth:31.5mm; External Width:18.5mm; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes

THERMOCOUPLE SOCKET; Gender:Socket; Thermocouple Type:J; Product Range:-; Accessory Type:Standard Receptacle; External Depth:31.5mm; External Width:18.5mm; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX8002
Product Name Thermocouple Socket; Gender Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details