Labfacility Thermocouple Conn, Type J, Rcpt; Gender Labfacility FSTC-J-F

Description
THERMOCOUPLE CONN, TYPE J, RCPT; Gender:Socket; Thermocouple Type:J; Product Range:- RoHS Compliant: Yes
Description
THERMOCOUPLE CONN, TYPE J, RCPT; Gender:Socket; Thermocouple Type:J; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Connector, Type J, from Labfacility is designed for use with standard round plug pins and is suitable for various thermocouple types, including J, K, T, E, N, R/S, and Copper. This connector features contacts made from true thermocouple alloys for types K, J, T, E, and N, ensuring accurate temperature measurements. It is RoHS compliant, indicating it meets environmental standards. The connector is polarized to prevent incorrect connections, enhancing reliability in temperature sensing applications. This product is ideal for engineers seeking a robust and compliant solution for thermocouple connections.

Datasheet Summary
Powered by GS/AI

The Thermocouple Connector, Type J, from Labfacility is designed for use with standard round plug pins and is suitable for various thermocouple types, including J, K, T, E, N, R/S, and Copper. This connector features contacts made from true thermocouple alloys for types K, J, T, E, and N, ensuring accurate temperature measurements. It is RoHS compliant, indicating it meets environmental standards. The connector is polarized to prevent incorrect connections, enhancing reliability in temperature sensing applications. This product is ideal for engineers seeking a robust and compliant solution for thermocouple connections.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Conn, Type J, Rcpt; Gender Labfacility - 09WX8001 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Conn, Type J, Rcpt; Gender Labfacility
09WX8001
Thermocouple Conn, Type J, Rcpt; Gender Labfacility 09WX8001
THERMOCOUPLE CONN, TYPE J, RCPT; Gender:Socket; Thermocouple Type:J; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE CONN, TYPE J, RCPT; Gender:Socket; Thermocouple Type:J; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX8001
Product Name Thermocouple Conn, Type J, Rcpt; Gender Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details