THERMOCOUPLE, TYPE K, 0 TO 350DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:350°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 38K1519 |
| Product Name | Thermocouple, Type K, 0 To 350Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | 32 to 662 F (0.0 to 350 C) |