Labfacility Thermocouple Connector, J Type; Gender Labfacility FMTC-J-M

Description
THERMOCOUPLE CONNECTOR, J TYPE; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Miniature Plug; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE CONNECTOR, J TYPE; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Miniature Plug; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector, J Type; Gender Labfacility - 09WX7991 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, J Type; Gender Labfacility
09WX7991
Thermocouple Connector, J Type; Gender Labfacility 09WX7991
THERMOCOUPLE CONNECTOR, J TYPE; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Miniature Plug; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR, J TYPE; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Miniature Plug; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX7991
Product Name Thermocouple Connector, J Type; Gender Labfacility
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Standard Banana Plug, Stacking - 9203 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details