The Thermocouple, Strip, K, from Labfacility is designed for temperature measurement within a range of -50°C to +120°C. It features twin-twist wires that are 2 meters long, making it suitable for various applications, particularly in measuring ferrous metal surfaces. The product is RoHS compliant, ensuring it meets environmental standards. This thermocouple is equipped with a miniature plug for easy connection. It is manufactured by Labfacility, a recognized UK manufacturer specializing in temperature sensors and thermocouple connectors.
Thermocouple, Strip, K, -50 C, +120 C, 2 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 67C6328 |
| Product Name | Thermocouple, Strip, K, -50 C, +120 C, 2 M Rohs Compliant Labfacility |