Labfacility Thermocouple, Type K, -10 To 220Deg C; Thermocouple Type Labfacility EXT-K-C1-5.0-MP-MS

Description
THERMOCOUPLE, TYPE K, -10 TO 220DEG C; Thermocouple Type:K; Sensing Temperature Min:-10°C; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, -10 TO 220DEG C; Thermocouple Type:K; Sensing Temperature Min:-10°C; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, -10 To 220Deg C; Thermocouple Type Labfacility - 53X3156 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, -10 To 220Deg C; Thermocouple Type Labfacility
53X3156
Thermocouple, Type K, -10 To 220Deg C; Thermocouple Type Labfacility 53X3156
THERMOCOUPLE, TYPE K, -10 TO 220DEG C; Thermocouple Type:K; Sensing Temperature Min:-10°C; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, -10 TO 220DEG C; Thermocouple Type:K; Sensing Temperature Min:-10°C; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:16.4ft; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 53X3156
Product Name Thermocouple, Type K, -10 To 220Deg C; Thermocouple Type Labfacility
Sensed Temperature 14 to 428 F (-10 to 220 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly - XP02 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details