THERMOCOUPLE, TYPE K, -10 TO 220DEG C; Thermocouple Type:K; Sensing Temperature Min:-10°C; Sensing Temperature Max:220°C; Sensor Body Material:-; Lead Length - Imperial:6.6ft; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 53X3153 |
| Product Name | Thermocouple, Type K, -10 To 220Deg C; Thermocouple Type Labfacility |
| Sensed Temperature | 14 to 428 F (-10 to 220 C) |