Labfacility Thermocouple Wire, Type J, 10M, 7X0.2Mm Rohs Compliant Labfacility EXT-J-C1-10.0-SP-SS

Description
THERMOCOUPLE WIRE, TYPE J, 10M, 7X0.2MM ROHS COMPLIANT: YES
Description
THERMOCOUPLE WIRE, TYPE J, 10M, 7X0.2MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type J, 10M, 7X0.2Mm Rohs Compliant Labfacility - 61AK4031 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 10M, 7X0.2Mm Rohs Compliant Labfacility
61AK4031
Thermocouple Wire, Type J, 10M, 7X0.2Mm Rohs Compliant Labfacility 61AK4031
THERMOCOUPLE WIRE, TYPE J, 10M, 7X0.2MM ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE J, 10M, 7X0.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 61AK4031
Product Name Thermocouple Wire, Type J, 10M, 7X0.2Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

MgO Insulated Thermocouple, Sheath Term -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
Element Configuration Single Element
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple with PI (polyimide) insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1772 inch (4.5 mm)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details