Labfacility Rtd Sensor, 100 Ohm, -50 To 200Deg C; Sensing Temperature Min Labfacility DRG101632C

Description
RTD SENSOR, 100 OHM, -50 TO 200DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, 100 OHM, -50 TO 200DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, 100 Ohm, -50 To 200Deg C; Sensing Temperature Min Labfacility - 03P2114 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100 Ohm, -50 To 200Deg C; Sensing Temperature Min Labfacility
03P2114
Rtd Sensor, 100 Ohm, -50 To 200Deg C; Sensing Temperature Min Labfacility 03P2114
RTD SENSOR, 100 OHM, -50 TO 200DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

RTD SENSOR, 100 OHM, -50 TO 200DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 03P2114
Product Name Rtd Sensor, 100 Ohm, -50 To 200Deg C; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034280-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath with Leadwire and Flexible STST Armor - RTD/Style 03 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details