Labfacility Sensor, Temperature, 100 Ohm, Class B; Sensing Temperature Min Labfacility DRG 010632B

Description
SENSOR, TEMPERATURE, 100 OHM, CLASS B; Sensing Temperature Min:-50°C; Sensing Temperature Max:+200°C; Resistance:100ohm; Product Range:DRG 010632 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR, TEMPERATURE, 100 OHM, CLASS B; Sensing Temperature Min:-50°C; Sensing Temperature Max:+200°C; Resistance:100ohm; Product Range:DRG 010632 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Temperature, 100 Ohm, Class B; Sensing Temperature Min Labfacility - 38K0946 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temperature, 100 Ohm, Class B; Sensing Temperature Min Labfacility
38K0946
Sensor, Temperature, 100 Ohm, Class B; Sensing Temperature Min Labfacility 38K0946
SENSOR, TEMPERATURE, 100 OHM, CLASS B; Sensing Temperature Min:-50°C; Sensing Temperature Max:+200°C; Resistance:100ohm; Product Range:DRG 010632 Series RoHS Compliant: Yes

SENSOR, TEMPERATURE, 100 OHM, CLASS B; Sensing Temperature Min:-50°C; Sensing Temperature Max:+200°C; Resistance:100ohm; Product Range:DRG 010632 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 38K0946
Product Name Sensor, Temperature, 100 Ohm, Class B; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Thermocouples Weatherproof Head with Flexible STST Armor - THERMOCOUPLE/STYLE 65 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
View Details