Labfacility Rtd Sensor, 100 Ohm, 50 To 500Deg C; Sensing Temperature Min Labfacility DM503 (X5)

Description
RTD SENSOR, 100 OHM, 50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, 100 OHM, 50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, 100 Ohm, 50 To 500Deg C; Sensing Temperature Min Labfacility - 94AC3285 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100 Ohm, 50 To 500Deg C; Sensing Temperature Min Labfacility
94AC3285
Rtd Sensor, 100 Ohm, 50 To 500Deg C; Sensing Temperature Min Labfacility 94AC3285
RTD SENSOR, 100 OHM, 50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes

RTD SENSOR, 100 OHM, 50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 94AC3285
Product Name Rtd Sensor, 100 Ohm, 50 To 500Deg C; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 932 F (-50 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Nozzle RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
RTD's with Transmitter & Connection Head - Style RTM - Tempco Electric Heater Corporation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details