Labfacility Rtd Sensor, Thin Film, 100 Ohm, -50 C, +500 C Rohs Compliant Labfacility DM-514

Description
RTD Sensor, Thin Film, 100 ohm, -50 C, +500 C RoHS Compliant: Yes
Datasheet
Description
RTD Sensor, Thin Film, 100 ohm, -50 C, +500 C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Thin Film, 100 Ohm, -50 C, +500 C Rohs Compliant Labfacility - 88T3075 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film, 100 Ohm, -50 C, +500 C Rohs Compliant Labfacility
88T3075
Rtd Sensor, Thin Film, 100 Ohm, -50 C, +500 C Rohs Compliant Labfacility 88T3075
RTD Sensor, Thin Film, 100 ohm, -50 C, +500 C RoHS Compliant: Yes

RTD Sensor, Thin Film, 100 ohm, -50 C, +500 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 88T3075
Product Name Rtd Sensor, Thin Film, 100 Ohm, -50 C, +500 C Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location RTD Assembly -  - Pyromation
Specs
Sensed Temperature -200 to 600 F (-129 to 316 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Straight Probe - Style RTD2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details