Labfacility Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility DM-513

Description
RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility - 88T3074 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility
88T3074
Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility 88T3074
RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes

RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 88T3074
Product Name Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 932 F (-50 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assembly -  - Pyromation
Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Compression Fitting RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element; Double Element (optional feature)
View Details