The RTD Sensor, 100 Ohm, from Labfacility operates within a temperature range of -50°C to +500°C. It features a resistance of 100 Ohms at 0°C and is constructed using thin film technology. The sensor has a thermal response time of 0.1 seconds and stability of ±0.05%. It is suitable for both surface and immersion applications. The product is compliant with RoHS standards and is part of the DM series. This sensor is designed for accurate temperature measurement in various industrial and laboratory settings.
RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 88T3073 |
| Product Name | Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |