Labfacility Temperature Rtd Sensor, -50+C To +550+C, 100 Ohm; Sensing Temperature Min Labfacility DM-507

Description
TEMPERATURE RTD SENSOR, -50+C to +550+C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:+550°C; Resistance:1kohm; Product Range:DM Series; Sensor Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE RTD SENSOR, -50+C to +550+C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:+550°C; Resistance:1kohm; Product Range:DM Series; Sensor Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Rtd Sensor, -50+C To +550+C, 100 Ohm; Sensing Temperature Min Labfacility - 38K0886 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Rtd Sensor, -50+C To +550+C, 100 Ohm; Sensing Temperature Min Labfacility
38K0886
Temperature Rtd Sensor, -50+C To +550+C, 100 Ohm; Sensing Temperature Min Labfacility 38K0886
TEMPERATURE RTD SENSOR, -50+C to +550+C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:+550°C; Resistance:1kohm; Product Range:DM Series; Sensor Terminals:Through Hole RoHS Compliant: Yes

TEMPERATURE RTD SENSOR, -50+C to +550+C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:+550°C; Resistance:1kohm; Product Range:DM Series; Sensor Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 38K0886
Product Name Temperature Rtd Sensor, -50+C To +550+C, 100 Ohm; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 1022 F (-50 to 550 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
Compression Fitting RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element; Double Element (optional feature)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Rtd Probe, Pt100, 6Mm X 100Mm, Ss; Length Sensata/cynergy3 - 57AC5911 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details