TEMPERATURE RTD SENSOR, -70+C to +500+C, 100 OHM; Sensing Temperature Min:-70°C; Sensing Temperature Max:+500°C; Resistance:1kohm; Product Range:DM Series; Sensor Terminals:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 38K0883 |
| Product Name | Temperature Rtd Sensor, -70+C To +500+C, 100 Ohm; Sensing Temperature Min Labfacility |
| Sensed Temperature | -94 to 932 F (-70 to 500 C) |