Labfacility Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility DM-303

Description
RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility - 24M1438 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility
24M1438
Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility 24M1438
RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes

RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:DM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 24M1438
Product Name Rtd Sensor, 100 Ohm, -50 To 500Deg C; Sensing Temperature Min Labfacility
Sensed Temperature -58 to 932 F (-50 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD / Thermocouple Assembly for Hazardous Locations - CBT 300 - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
Probe Configuration Straight Probe
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details