Labfacility Temperature Rtd Sensor, -70+C To +500+C, 100 Ohm; Sensing Temperature Min Labfacility DM-301

Description
TEMPERATURE RTD SENSOR, -70+C to +500+C, 100 OHM; Sensing Temperature Min:-70°C; Sensing Temperature Max:+500°C; Resistance:100ohm; Product Range:-; Sensor Terminals:Through Hole RoHS Compliant: Yes
Description
TEMPERATURE RTD SENSOR, -70+C to +500+C, 100 OHM; Sensing Temperature Min:-70°C; Sensing Temperature Max:+500°C; Resistance:100ohm; Product Range:-; Sensor Terminals:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Temperature Rtd Sensor, -70+C To +500+C, 100 Ohm; Sensing Temperature Min Labfacility - 38K0882 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Rtd Sensor, -70+C To +500+C, 100 Ohm; Sensing Temperature Min Labfacility
38K0882
Temperature Rtd Sensor, -70+C To +500+C, 100 Ohm; Sensing Temperature Min Labfacility 38K0882
TEMPERATURE RTD SENSOR, -70+C to +500+C, 100 OHM; Sensing Temperature Min:-70°C; Sensing Temperature Max:+500°C; Resistance:100ohm; Product Range:-; Sensor Terminals:Through Hole RoHS Compliant: Yes

TEMPERATURE RTD SENSOR, -70+C to +500+C, 100 OHM; Sensing Temperature Min:-70°C; Sensing Temperature Max:+500°C; Resistance:100ohm; Product Range:-; Sensor Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 38K0882
Product Name Temperature Rtd Sensor, -70+C To +500+C, 100 Ohm; Sensing Temperature Min Labfacility
Sensed Temperature -94 to 932 F (-70 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 10219128-02 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting - RTD/Style 75 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details