TERMINAL BLOCK, T/C TYPE K; GENDER:-; THERMOCOUPLE TYPE:K; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2019); CABLE DIAMETER MAX:1MM; COLOUR:YELLOW; CONDUCTOR DIAMETER MAX:1MM; CONDUCTOR DIAMETER MIN:0.5MM; EXTERNAL DEPTH:13MM; EXTERNAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67C4909 |
| Product Name | Terminal Block, T/c Type K; Gender Labfacility |