Labfacility Thermocouple Conn, Type K, Rcpt; Gender Labfacility AM-K-FQ

Description
THERMOCOUPLE CONN, TYPE K, RCPT; Gender:Socket; Thermocouple Type:K; Product Range:- RoHS Compliant: Yes
Description
THERMOCOUPLE CONN, TYPE K, RCPT; Gender:Socket; Thermocouple Type:K; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Connector, Type K, from Labfacility is designed for use with thermocouple type K sensors. It features a socket gender configuration and is compliant with RoHS standards. The connector is constructed using true thermocouple alloys, ensuring accurate temperature measurements. It is part of a range that includes connectors for other thermocouple types, such as J and T. This product is suitable for applications requiring reliable temperature and process measurement.

Datasheet Summary
Powered by GS/AI

The Thermocouple Connector, Type K, from Labfacility is designed for use with thermocouple type K sensors. It features a socket gender configuration and is compliant with RoHS standards. The connector is constructed using true thermocouple alloys, ensuring accurate temperature measurements. It is part of a range that includes connectors for other thermocouple types, such as J and T. This product is suitable for applications requiring reliable temperature and process measurement.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Conn, Type K, Rcpt; Gender Labfacility - 06X4818 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Conn, Type K, Rcpt; Gender Labfacility
06X4818
Thermocouple Conn, Type K, Rcpt; Gender Labfacility 06X4818
THERMOCOUPLE CONN, TYPE K, RCPT; Gender:Socket; Thermocouple Type:K; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE CONN, TYPE K, RCPT; Gender:Socket; Thermocouple Type:K; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06X4818
Product Name Thermocouple Conn, Type K, Rcpt; Gender Labfacility
Unlock Full Specs
to access all available technical data

Similar Products