Labfacility Rtd Probe, 4Mm, 150Mm, Stainless Steel; Product Range Labfacility 010351TD

Description
RTD PROBE, 4MM, 150MM, STAINLESS STEEL; Product Range:-; External Diameter:4mm; Length:150mm; Probe Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
RTD PROBE, 4MM, 150MM, STAINLESS STEEL; Product Range:-; External Diameter:4mm; Length:150mm; Probe Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Probe, 4Mm, 150Mm, Stainless Steel; Product Range Labfacility - 09WX3738 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, 4Mm, 150Mm, Stainless Steel; Product Range Labfacility
09WX3738
Rtd Probe, 4Mm, 150Mm, Stainless Steel; Product Range Labfacility 09WX3738
RTD PROBE, 4MM, 150MM, STAINLESS STEEL; Product Range:-; External Diameter:4mm; Length:150mm; Probe Body Material:Stainless Steel RoHS Compliant: Yes

RTD PROBE, 4MM, 150MM, STAINLESS STEEL; Product Range:-; External Diameter:4mm; Length:150mm; Probe Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 09WX3738
Product Name Rtd Probe, 4Mm, 150Mm, Stainless Steel; Product Range Labfacility
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Thermocouples, Temperature Probes - 725-1733-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
2 suppliers
 - 837RTD-N2N14A30P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details