TEMPERATURE RTD SENSOR, -200+C to +800C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Resistance:100ohm; Product Range:010011TD Series; Sensor Terminals:Wire Leads RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 68C2775 |
| Product Name | Temperature Rtd Sensor, -200+C To +800C, 100 Ohm; Sensing Temperature Min Labfacility |
| Sensed Temperature | -58 to 482 F (-50 to 250 C) |