Labfacility Probe, Industrial Rtd Pt100 With Terminal Head, Stainless Steel, 150 Mm, 6 Mm Rohs Compliant Labfacility 010008TD

Description
Probe, Industrial RTD Pt100 with Terminal Head, Stainless Steel, 150 mm, 6 mm RoHS Compliant: Yes
Datasheet
Description
Probe, Industrial RTD Pt100 with Terminal Head, Stainless Steel, 150 mm, 6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Industrial Rtd Pt100 With Terminal Head, Stainless Steel, 150 Mm, 6 Mm Rohs Compliant Labfacility - 68C2772 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Industrial Rtd Pt100 With Terminal Head, Stainless Steel, 150 Mm, 6 Mm Rohs Compliant Labfacility
68C2772
Probe, Industrial Rtd Pt100 With Terminal Head, Stainless Steel, 150 Mm, 6 Mm Rohs Compliant Labfacility 68C2772
Probe, Industrial RTD Pt100 with Terminal Head, Stainless Steel, 150 mm, 6 mm RoHS Compliant: Yes

Probe, Industrial RTD Pt100 with Terminal Head, Stainless Steel, 150 mm, 6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 68C2772
Product Name Probe, Industrial Rtd Pt100 With Terminal Head, Stainless Steel, 150 Mm, 6 Mm Rohs Compliant Labfacility
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - AS-TT - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Other Material (Tungsten, Gold, Silver, etc.)
View Details
RTD Assemblies with T3/T4 Leadwire Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
RTD Probes - 20034323-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details